KEMET Electronics Corporation Ceramic Capacitors C1206C103K6RACTU

Description
CAP CER 10000PF 35V X7R 1206
Request a Quote Datasheet
Description
CAP CER 10000PF 35V X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C103K6RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C103K6RACTUDKR-ND
Ceramic Capacitors 399-C1206C103K6RACTUDKR-ND
CAP CER 10000PF 35V X7R 1206

CAP CER 10000PF 35V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C103K6RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C103K6RACTUCT-ND
Ceramic Capacitors 399-C1206C103K6RACTUCT-ND
CAP CER 10000PF 35V X7R 1206

CAP CER 10000PF 35V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C103K6RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C103K6RACTUTR-ND
Ceramic Capacitors 399-C1206C103K6RACTUTR-ND
10000pF ±10% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
.010Uf 500V Rohs Compliant Kemet - 86AC4129 - Newark, An Avnet Company
Chicago, IL, United States
.010Uf 500V Rohs Compliant Kemet
86AC4129
.010Uf 500V Rohs Compliant Kemet 86AC4129
.010UF 500V ROHS COMPLIANT: YES

.010UF 500V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206C103K6RACTUDKR-ND 399-C1206C103K6RACTUCT-ND 86AC4129
Product Name Ceramic Capacitors Ceramic Capacitors .010Uf 500V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011299 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details