KEMET Electronics Corporation Ceramic Capacitors C1206C103JCGACTU

Description
CAP CER 10000PF 500V C0G 1206
Request a Quote Datasheet
Description
CAP CER 10000PF 500V C0G 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C103JCGACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C103JCGACTUDKR-ND
Ceramic Capacitors 399-C1206C103JCGACTUDKR-ND
CAP CER 10000PF 500V C0G 1206

CAP CER 10000PF 500V C0G 1206

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C103JCGACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C103JCGACTUCT-ND
Ceramic Capacitors 399-C1206C103JCGACTUCT-ND
CAP CER 10000PF 500V C0G 1206

CAP CER 10000PF 500V C0G 1206

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C103JCGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C103JCGACTUTR-ND
Ceramic Capacitors 399-C1206C103JCGACTUTR-ND
CAP CER 10000PF 500V C0G 1206

CAP CER 10000PF 500V C0G 1206

Buy Now Datasheet
Cap, 0.01Uf, 500V, Mlcc, 1206; Capacitance Kemet - 85AC1578 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 500V, Mlcc, 1206; Capacitance Kemet
85AC1578
Cap, 0.01Uf, 500V, Mlcc, 1206; Capacitance Kemet 85AC1578
CAP, 0.01UF, 500V, MLCC, 1206; Capacitance:0.01µF; Voltage Rating:500V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 0.01UF, 500V, MLCC, 1206; Capacitance:0.01µF; Voltage Rating:500V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206C103JCGACTUDKR-ND 399-C1206C103JCGACTUCT-ND 85AC1578
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.01Uf, 500V, Mlcc, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Polymer - 277XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers