Type T high voltage paper-film/foil capacitors are designed for filter, bypass, and blocking applications in high voltage environments such as radar amplifiers and power supplies. The T6W2NR-F is an oval, hermetically sealed metal case component with 10-32 screw terminals and thermoset plastic bushings, rated for 600 Vdc and capable of operation up to 105 °C with linear derating to 50% at maximum temperature. It has a capacitance of 2.0 µF with ±10% tolerance, and its case code A dimensions are 1.31 in. width, 2.16 in. height, and 0.56 in. thickness, with a 1.06 in. terminal spacing. The part operates from -55 °C to 85 °C at full rated voltage.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
2µF Film Capacitor 600V Paper, Metallized Radial, Can
High Voltage Paper-Film/Foil Capacitors 2µF 600V
CAP FILM 2UF 10% 600VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T6W2NR-F | T6W2NR-F-ND | 2002-T6W2NR-F | T6W2NR-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | |
| Capacitance Range | 2 microF | 2 microF | 2 microF | 2 microF |