KEMET Electronics Corporation Ceramic Capacitors C1206C103FBGACAUTO

Description
CAP CER 10000PF 630V C0G 1206
Request a Quote Datasheet
Description
CAP CER 10000PF 630V C0G 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C103FBGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 630V C0G 1206

CAP CER 10000PF 630V C0G 1206

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C103FBGACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 630V C0G 1206

CAP CER 10000PF 630V C0G 1206

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C103FBGACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 630V C0G 1206

CAP CER 10000PF 630V C0G 1206

Buy Now Datasheet
Ceramic Capacitors - C1206C103FBGACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206C103FBGACAUTO
Ceramic Capacitors C1206C103FBGACAUTO
CAP 1206 10NF 630V C0G 1% AUTO

CAP 1206 10NF 630V C0G 1% AUTO

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206C103FBGACAUTOTR-ND 399-C1206C103FBGACAUTODKR-ND C1206C103FBGACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021352 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C17CF2R2B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1833161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details