10000pF ±1% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
10000pF ±1% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
10000pF ±1% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
.010UF 25.0V ROHS COMPLIANT: YES
CAP CER 1206 10NF 25V C0G 1%
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1206C103F3GECAUTOTR-ND | 399-C1206C103F3GECAUTODKR-ND | 86AC4097 | C1206C103F3GECAUTO |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | .010Uf 25.0V Rohs Compliant Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |