KEMET Electronics Corporation Ceramic Capacitors C1206C102KFRACTU

Description
1000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C102KFRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C102KFRACTUTR-ND
Ceramic Capacitors 399-C1206C102KFRACTUTR-ND
1000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C102KFRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C102KFRACTUDKR-ND
Ceramic Capacitors 399-C1206C102KFRACTUDKR-ND
1000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C102KFRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C102KFRACTUCT-ND
Ceramic Capacitors 399-C1206C102KFRACTUCT-ND
1000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor 1000Pf 1500V, X7R, 10%, 1206; Capacitance Kemet - 32K4996 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 1500V, X7R, 10%, 1206; Capacitance Kemet
32K4996
Ceramic Capacitor 1000Pf 1500V, X7R, 10%, 1206; Capacitance Kemet 32K4996
CERAMIC CAPACITOR 1000PF 1500V, X7R, 10%, 1206; Capacitance:1000pF; Voltage(DC):1.5kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 1500V, X7R, 10%, 1206; Capacitance:1000pF; Voltage(DC):1.5kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic 1000Pf 1500V, X7R, 10%, 1206; Capacitance Kemet - 72M6141 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 1500V, X7R, 10%, 1206; Capacitance Kemet
72M6141
Capacitor Ceramic 1000Pf 1500V, X7R, 10%, 1206; Capacitance Kemet 72M6141
CAPACITOR CERAMIC 1000PF 1500V, X7R, 10%, 1206; Capacitance:1000pF; Voltage(DC):1.5kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 1500V, X7R, 10%, 1206; Capacitance:1000pF; Voltage(DC):1.5kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 1.5Kv, Mlcc, 1206 Rohs Compliant Kemet - 67AH9619 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 1.5Kv, Mlcc, 1206 Rohs Compliant Kemet
67AH9619
Cap, 1000Pf, 1.5Kv, Mlcc, 1206 Rohs Compliant Kemet 67AH9619
CAP, 1000PF, 1.5KV, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 1000PF, 1.5KV, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206C102KFRACTUTR-ND 399-C1206C102KFRACTUDKR-ND 32K4996 67AH9619
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1000Pf 1500V, X7R, 10%, 1206; Capacitance Kemet Cap, 1000Pf, 1.5Kv, Mlcc, 1206 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 106NPS035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers