KEMET Electronics Corporation Ceramic Capacitors C1206C102KDRACTU

Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C102KDRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C102KDRACTUTR-ND
Ceramic Capacitors 399-C1206C102KDRACTUTR-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C102KDRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C102KDRACTUCT-ND
Ceramic Capacitors 399-C1206C102KDRACTUCT-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C102KDRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C102KDRACTUDKR-ND
Ceramic Capacitors 399-C1206C102KDRACTUDKR-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 1nF 1kV Capacitor
60-C1206C102KDRACTU
SMD 1nF 1kV Capacitor 60-C1206C102KDRACTU
1nF 1kV X7R 10% Ceramic MLCC 1206 SMD T/R Product overview: C1206C102KDRACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C102KDRACTU can be used for catalog matching and distributor lookup.

1nF 1kV X7R 10% Ceramic MLCC 1206 SMD T/R Product overview: C1206C102KDRACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C102KDRACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1206C102KDRACTU - 914229-C1206C102KDRACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1206C102KDRACTU
914229-C1206C102KDRACTU
Ceramic Capacitors - C1206C102KDRACTU 914229-C1206C102KDRACTU
Manufacturer: Kemet Win Source Part Number: 914229-C1206C102KDRA CTU Series: SMD Comm X7R HV Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Family Name: C1206C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-3437-2, C1206C102KDRAC7800, C1206C102KDRAC, 399-3437-1, 399-3437-6

Manufacturer: Kemet
Win Source Part Number: 914229-C1206C102KDRACTU
Series: SMD Comm X7R HV
Operating Temperature Range: -55°C ~ 125°C
Features: 1000 pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Family Name: C1206C
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 399-3437-2, C1206C102KDRAC7800, C1206C102KDRAC, 399-3437-1, 399-3437-6

Buy Now Datasheet
Ceramic Capacitor 1000Pf 1000V, X7R, 10%, 1206; Capacitance Kemet - 70K9159 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 1000V, X7R, 10%, 1206; Capacitance Kemet
70K9159
Ceramic Capacitor 1000Pf 1000V, X7R, 10%, 1206; Capacitance Kemet 70K9159
CERAMIC CAPACITOR 1000PF 1000V, X7R, 10%, 1206; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; No. of Pins:2RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 1000V, X7R, 10%, 1206; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf 1000V, X7R, 10%, 1206, Full Reel; Capacitance Kemet - 24J4564 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 1000V, X7R, 10%, 1206, Full Reel; Capacitance Kemet
24J4564
Ceramic Capacitor 1000Pf 1000V, X7R, 10%, 1206, Full Reel; Capacitance Kemet 24J4564
CERAMIC CAPACITOR 1000PF 1000V, X7R, 10%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 1000V, X7R, 10%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 1000 Pf, 10%, X7R, 1 Kv, 1206 [3216 Metric] Rohs Compliant Kemet - 36X2775 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 1000 Pf, 10%, X7R, 1 Kv, 1206 [3216 Metric] Rohs Compliant Kemet
36X2775
Multilayer Ceramic Capacitor, C Series, 1000 Pf, 10%, X7R, 1 Kv, 1206 [3216 Metric] Rohs Compliant Kemet 36X2775
Multilayer Ceramic Capacitor, C Series, 1000 pF, - 10%, X7R, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 1000 pF, - 10%, X7R, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 1000 Pf, 10%, X7R, 1 Kv, 1206 [3216 Metric] Rohs Compliant Kemet - 79R6204 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 1000 Pf, 10%, X7R, 1 Kv, 1206 [3216 Metric] Rohs Compliant Kemet
79R6204
Multilayer Ceramic Capacitor, C Series, 1000 Pf, 10%, X7R, 1 Kv, 1206 [3216 Metric] Rohs Compliant Kemet 79R6204
Multilayer Ceramic Capacitor, C Series, 1000 pF, - 10%, X7R, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 1000 pF, - 10%, X7R, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206C102KDRACTUTR-ND 399-C1206C102KDRACTUDKR-ND 60-C1206C102KDRACTU 914229-C1206C102KDRACTU 70K9159 24J4564 36X2775
Product Name Ceramic Capacitors Ceramic Capacitors SMD 1nF 1kV Capacitor Ceramic Capacitors - C1206C102KDRACTU Ceramic Capacitor 1000Pf 1000V, X7R, 10%, 1206; Capacitance Kemet Ceramic Capacitor 1000Pf 1000V, X7R, 10%, 1206, Full Reel; Capacitance Kemet Multilayer Ceramic Capacitor, C Series, 1000 Pf, 10%, X7R, 1 Kv, 1206 [3216 Metric] Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1260-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Ceramic Capacitors - M40R104M2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers