KEMET Electronics Corporation Ceramic Capacitors C1206C102KBRACAUTO

Description
1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-15885-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15885-2-ND
Ceramic Capacitors 399-15885-2-ND
1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15885-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15885-6-ND
Ceramic Capacitors 399-15885-6-ND
1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15885-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15885-1-ND
Ceramic Capacitors 399-15885-1-ND
1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1206C102KBRACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206C102KBRACAUTO
Ceramic Capacitors C1206C102KBRACAUTO
CAP CER 1000PF 630V X7R 1206

CAP CER 1000PF 630V X7R 1206

Supplier's Site Datasheet
Cap, 1000Pf, 630V, 10%, X7R, 1206; Capacitance Kemet - 05AC8063 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 630V, 10%, X7R, 1206; Capacitance Kemet
05AC8063
Cap, 1000Pf, 630V, 10%, X7R, 1206; Capacitance Kemet 05AC8063
CAP, 1000PF, 630V, 10%, X7R, 1206; Capacitance:1000pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating TemperatureRoHS Compliant: Yes

CAP, 1000PF, 630V, 10%, X7R, 1206; Capacitance:1000pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-15885-2-ND 399-15885-6-ND C1206C102KBRACAUTO 05AC8063
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 630V, 10%, X7R, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive; Bypass High Voltage Capacitor; Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Paper Film Capacitors - 104LC3102KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers