1000pF ±10% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
1000pF ±10% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
1000pF ±10% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP, MLCC, C0G, 1000PF, 200V, 1206; Capacitance:1000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes
Capacitor,Ceramic,1n
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1206C102K2GACTUCT-ND | 399-C1206C102K2GACTUDKR-ND | 96Y7233 | 32H5116 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Mlcc, C0G, 1000Pf, 200V, 1206; Capacitance Kemet | Capacitor,ceramic,1Nf,200Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |