KEMET Electronics Corporation Ceramic Capacitors C1206C102FBGACAUTO

Description
1000pF ±1% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±1% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C102FBGACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±1% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1000pF ±1% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C102FBGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±1% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1000pF ±1% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C102FBGACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±1% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1000pF ±1% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
1000Pf 630V Rohs Compliant Kemet - 86AC4068 - Newark, An Avnet Company
Chicago, IL, United States
1000Pf 630V Rohs Compliant Kemet
86AC4068
1000Pf 630V Rohs Compliant Kemet 86AC4068
1000PF 630V ROHS COMPLIANT: YES

1000PF 630V ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - C1206C102FBGACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206C102FBGACAUTO
Ceramic Capacitors C1206C102FBGACAUTO
COMSMDHIVOLTAGE1000P F 630V

COMSMDHIVOLTAGE1000PF 630V

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206C102FBGACAUTOCT-ND 399-C1206C102FBGACAUTODKR-ND 86AC4068 C1206C102FBGACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors 1000Pf 630V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C17AH0R9C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 124PWS152KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details