CAP CER 0.75PF 16V X8G 0805
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399-C0805X758D4TACAUTOTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | Automotive; Bypass |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition |
| WVDC | 16 volts |