6800pF ±10% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP CER 0805 6.8NF 25V C0G 10%
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C0805X682K3GECAUTO7210-ND | C0805X682K3GECAUTO7210 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Automotive | Automotive; Automotive, Boardflex Sensitive, ESD Protection |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) |