KEMET Electronics Corporation Ceramic Capacitors C0805X682J3RECAUTO

Description
6800pF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
6800pF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805X682J3RECAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0805X682J3RECAUTO-ND
Ceramic Capacitors C0805X682J3RECAUTO-ND
6800pF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

6800pF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0805X682J3RECAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805X682J3RECAUTO
Ceramic Capacitors C0805X682J3RECAUTO
CAP CER 0805 6.8NF 25V X7R 5%

CAP CER 0805 6.8NF 25V X7R 5%

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C0805X682J3RECAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805X682J3RECAUTO
Capacitors - Ceramic Capacitors C0805X682J3RECAUTO
CAP CER 0805 6.8NF 25V X7R 5%

CAP CER 0805 6.8NF 25V X7R 5%

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C0805X682J3RECAUTO-ND C0805X682J3RECAUTO C0805X682J3RECAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive, ESD Protection
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Film Capacitors - 1725956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details