KEMET Electronics Corporation Ceramic Capacitors C0805X473K2RACTU

Description
0.047µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-19472-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-19472-6-ND
Ceramic Capacitors 399-19472-6-ND
0.047µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-19472-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-19472-1-ND
Ceramic Capacitors 399-19472-1-ND
0.047µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-19472-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-19472-2-ND
Ceramic Capacitors 399-19472-2-ND
0.047µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.047Μf, 200V, 10%, X7R, 0805; Capacitance Kemet - 69AC2874 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 200V, 10%, X7R, 0805; Capacitance Kemet
69AC2874
Cap, 0.047Μf, 200V, 10%, X7R, 0805; Capacitance Kemet 69AC2874
CAP, 0.047µF, 200V, 10%, X7R, 0805; Capacitance:47000pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP; Operating TemperatureRoHS Compliant: Yes

CAP, 0.047µF, 200V, 10%, X7R, 0805; Capacitance:47000pF; Voltage Rating:200V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47000Pf, 200V, Mlcc, 0805 Rohs Compliant Kemet - 67AH9592 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47000Pf, 200V, Mlcc, 0805 Rohs Compliant Kemet
67AH9592
Cap, 47000Pf, 200V, Mlcc, 0805 Rohs Compliant Kemet 67AH9592
CAP, 47000PF, 200V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 47000PF, 200V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-19472-6-ND 399-19472-1-ND 69AC2874 67AH9592
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.047Μf, 200V, 10%, X7R, 0805; Capacitance Kemet Cap, 47000Pf, 200V, Mlcc, 0805 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers