0.047µF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
0.047µF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
0.047µF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP CER 0805 47NF 25V C0G 5%
CAP, AEC-Q200, 0.047UF, 25V, MLCC, 0805; Capacitance:0.047µF;
CAP, AEC-Q200, 0.047UF, 25V, MLCC, 0805; Capacitance:0.047µF;
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0805X473J3GECAUTODKR-ND | 399-C0805X473J3GECAUTOTR-ND | C0805X473J3GECAUTO | 76AH8862 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 0.047Uf, 25V, Mlcc, 0805; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |