4700pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)
4700PF 500V ROHS COMPLIANT: YES
COMSMDHIVOLTAGE4700P
CAP CER 4700PF 500V X7R 0805
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0805X472KCRACAUTOTR-ND | 86AC3890 | C0805X472KCRACAUTO | C0805X472KCRACAUTO |
| Product Name | Ceramic Capacitors | 4700Pf 500V Rohs Compliant Kemet | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | High Voltage Capacitor; Automotive | Automotive | Automotive; Automotive, Boardflex Sensitive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |