KEMET Electronics Corporation Ceramic Capacitors C0805X334K5RECAUTO

Description
0.33µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805X334K5RECAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.33µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.33µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805X334K5RECAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0805 330NF 50V X7R 10%

CAP CER 0805 330NF 50V X7R 10%

Buy Now Datasheet
Ceramic Capacitors - 399-C0805X334K5RECAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0805 330NF 50V X7R 10%

CAP CER 0805 330NF 50V X7R 10%

Buy Now Datasheet
Ceramic Capacitors - C0805X334K5RECAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805X334K5RECAUTO
Ceramic Capacitors C0805X334K5RECAUTO
CAP CER 0805 330NF 50V X7R 10%

CAP CER 0805 330NF 50V X7R 10%

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805X334K5RECAUTOTR-ND 399-C0805X334K5RECAUTODKR-ND C0805X334K5RECAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 106DCB112K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details