KEMET Electronics Corporation Ceramic Capacitors C0805X332MAGECAUTO

Description
3300pF ±20% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
3300pF ±20% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805X332MAGECAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0805X332MAGECAUTO-ND
Ceramic Capacitors C0805X332MAGECAUTO-ND
3300pF ±20% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3300pF ±20% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0805X332MAGECAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805X332MAGECAUTO
Ceramic Capacitors C0805X332MAGECAUTO
CAP CER 0805 3.3NF 250V C0G

CAP CER 0805 3.3NF 250V C0G

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C0805X332MAGECAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805X332MAGECAUTO
Capacitors - Ceramic Capacitors C0805X332MAGECAUTO
CAP CER 0805 3.3NF 250V C0G

CAP CER 0805 3.3NF 250V C0G

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C0805X332MAGECAUTO-ND C0805X332MAGECAUTO C0805X332MAGECAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive, ESD Protection
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1189-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
Film Capacitors - 1725983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details