KEMET Electronics Corporation Ceramic Capacitors C0805X332F2GECTU

Description
CAP CER 0805 3.3NF 200V C0G 1%
Request a Quote Datasheet
Description
CAP CER 0805 3.3NF 200V C0G 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805X332F2GECTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805X332F2GECTUDKR-ND
Ceramic Capacitors 399-C0805X332F2GECTUDKR-ND
CAP CER 0805 3.3NF 200V C0G 1%

CAP CER 0805 3.3NF 200V C0G 1%

Buy Now Datasheet
Ceramic Capacitors - 399-C0805X332F2GECTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805X332F2GECTUTR-ND
Ceramic Capacitors 399-C0805X332F2GECTUTR-ND
3300pF ±1% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3300pF ±1% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805X332F2GECTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805X332F2GECTUCT-ND
Ceramic Capacitors 399-C0805X332F2GECTUCT-ND
CAP CER 0805 3.3NF 200V C0G 1%

CAP CER 0805 3.3NF 200V C0G 1%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-C0805X332F2GECTUDKR-ND 399-C0805X332F2GECTUTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 106SML100MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701194 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details