KEMET Electronics Corporation Ceramic Capacitors C0805X331J1GACAUTO

Description
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805X331J1GACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0805X331J1GACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805X331J1GACAUTO
Capacitors - Ceramic Capacitors C0805X331J1GACAUTO
CAP CER 330PF 100V C0G/NP0 0805

CAP CER 330PF 100V C0G/NP0 0805

Supplier's Site
Cap, 330Pf, 100V, 5%, C0G/np0, 0805; Capacitance Kemet - 69AC2862 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 100V, 5%, C0G/np0, 0805; Capacitance Kemet
69AC2862
Cap, 330Pf, 100V, 5%, C0G/np0, 0805; Capacitance Kemet 69AC2862
CAP, 330PF, 100V, 5%, C0G/NP0, 0805; Capacitance:330pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 X Series FT-CAP; RoHS Compliant: Yes

CAP, 330PF, 100V, 5%, C0G/NP0, 0805; Capacitance:330pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 X Series FT-CAP; RoHS Compliant: Yes

Supplier's Site Datasheet
330.pf 100V Rohs Compliant Kemet - 86AC3831 - Newark, An Avnet Company
Chicago, IL, United States
330.pf 100V Rohs Compliant Kemet
86AC3831
330.pf 100V Rohs Compliant Kemet 86AC3831
330.PF 100V ROHS COMPLIANT: YES

330.PF 100V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - C0805X331J1GACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805X331J1GACAUTO
Ceramic Capacitors C0805X331J1GACAUTO
CAP CER 330PF 100V C0G/NP0 0805

CAP CER 330PF 100V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805X331J1GACAUTOTR-ND C0805X331J1GACAUTO 69AC2862 86AC3831 C0805X331J1GACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 330Pf, 100V, 5%, C0G/np0, 0805; Capacitance Kemet 330.pf 100V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive, Boardflex Sensitive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1761-0402B472J250PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 106DCB900K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminium Capacitors - 1701324 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details