22pF ±10% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP, 22PF, 25V, 10%, C0G/NP0, 0805; Capacitance:22pF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:X Series FT-CAP; Operating RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C0805X220K3GACTUTR-ND | 69AC2844 |
| Product Name | Ceramic Capacitors | Cap, 22Pf, 25V, 10%, C0G/np0, 0805; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |
| WVDC | 25 volts | 25 volts |