KEMET Electronics Corporation Ceramic Capacitors C0805X169D3HACAUTO

Description
1.6pF ±0.5pF 25V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.6pF ±0.5pF 25V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805X169D3HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0805X169D3HACAUTO-ND
Ceramic Capacitors C0805X169D3HACAUTO-ND
1.6pF ±0.5pF 25V Ceramic Capacitor X8R 0805 (2012 Metric)

1.6pF ±0.5pF 25V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0805X169D3HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805X169D3HACAUTO
Capacitors - Ceramic Capacitors C0805X169D3HACAUTO
CAP CER 0805 1.6PF 25V ULTRA STA

CAP CER 0805 1.6PF 25V ULTRA STA

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C0805X169D3HACAUTO-ND C0805X169D3HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/021312 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers