KEMET Electronics Corporation Ceramic Capacitors C0805X152M3RECAUTO

Description
1500pF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1500pF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805X152M3RECAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0805X152M3RECAUTO-ND
Ceramic Capacitors C0805X152M3RECAUTO-ND
1500pF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1500pF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0805X152M3RECAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805X152M3RECAUTO
Capacitors - Ceramic Capacitors C0805X152M3RECAUTO
CAP CER 0805 1.5NF 25V X7R 20%

CAP CER 0805 1.5NF 25V X7R 20%

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C0805X152M3RECAUTO-ND C0805X152M3RECAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive, Boardflex Sensitive, ESD Protection
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer - 337XMPL004YG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Film Capacitors - 1725737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details