KEMET Electronics Corporation Ceramic Capacitors C0805X103M5RACTU

Description
.010UF 50.0V
Request a Quote Datasheet
Description
.010UF 50.0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805X103M5RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805X103M5RACTUDKR-ND
Ceramic Capacitors 399-C0805X103M5RACTUDKR-ND
.010UF 50.0V

.010UF 50.0V

Buy Now Datasheet
Ceramic Capacitors - 399-C0805X103M5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805X103M5RACTUTR-ND
Ceramic Capacitors 399-C0805X103M5RACTUTR-ND
10000pF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805X103M5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805X103M5RACTUCT-ND
Ceramic Capacitors 399-C0805X103M5RACTUCT-ND
.010UF 50.0V

.010UF 50.0V

Buy Now Datasheet
Cap, 0.01Μf, 50V, 20%, X7R, 0805; Capacitance Kemet - 69AC2822 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 50V, 20%, X7R, 0805; Capacitance Kemet
69AC2822
Cap, 0.01Μf, 50V, 20%, X7R, 0805; Capacitance Kemet 69AC2822
CAP, 0.01µF, 50V, 20%, X7R, 0805; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 50V, 20%, X7R, 0805; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X Series FT-CAP; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805X103M5RACTUDKR-ND 399-C0805X103M5RACTUTR-ND 69AC2822
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.01Μf, 50V, 20%, X7R, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 225SVH050MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers