KEMET Electronics Corporation Ceramic Capacitors C0805V223KCRACAUTO

Description
0.022µF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805V223KCRACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

0.022µF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805V223KCRACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

0.022µF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805V223KCRACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
COMSMDHIVOLTAGE.022U F 500V

COMSMDHIVOLTAGE.022UF 500V

Buy Now Datasheet
Ceramic Capacitors - C0805V223KCRACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805V223KCRACAUTO
Ceramic Capacitors C0805V223KCRACAUTO
COMSMDHIVOLTAGE.022U F 500V

COMSMDHIVOLTAGE.022UF 500V

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C0805V223KCRACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805V223KCRACAUTO
Capacitors - Ceramic Capacitors C0805V223KCRACAUTO
COMSMDHIVOLTAGE.022U F 500V

COMSMDHIVOLTAGE.022UF 500V

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805V223KCRACAUTOCT-ND 399-C0805V223KCRACAUTODKR-ND C0805V223KCRACAUTO C0805V223KCRACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701173 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details