KEMET Electronics Corporation Ceramic Capacitors C0805T103K5RACTU

Description
CAP CER 0805
Request a Quote Datasheet
Description
CAP CER 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805T103K5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805T103K5RACTUTR-ND
Ceramic Capacitors 399-C0805T103K5RACTUTR-ND
CAP CER 0805

CAP CER 0805

Buy Now Datasheet
Cap, 0.01Μf, 50V, 10%, X7R, 0805; Capacitance Kemet - 67AC8238 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 50V, 10%, X7R, 0805; Capacitance Kemet
67AC8238
Cap, 0.01Μf, 50V, 10%, X7R, 0805; Capacitance Kemet 67AC8238
CAP, 0.01µF, 50V, 10%, X7R, 0805; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:COTS T Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 50V, 10%, X7R, 0805; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:COTS T Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
.010Uf 50.0V Rohs Compliant Kemet - 67R5081 - Newark, An Avnet Company
Chicago, IL, United States
.010Uf 50.0V Rohs Compliant Kemet
67R5081
.010Uf 50.0V Rohs Compliant Kemet 67R5081
.010UF 50.0V ROHS COMPLIANT: YES

.010UF 50.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805T103K5RACTUTR-ND 67AC8238 67R5081
Product Name Ceramic Capacitors Cap, 0.01Μf, 50V, 10%, X7R, 0805; Capacitance Kemet .010Uf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525004P70BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details