4700pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP, MLCC, AEC-Q200, X7R, 4700PF, 0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:4700pF; Voltage Rating:50V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:FO-CAP J Series; Packaging:Cut Tape;RoHS Compliant: Yes
CAP CER 4700PF 50V X7R 0805
CAP CER 4700PF 50V X7R 0805
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0805J472K5RACAUTOTR-ND | 02AC3542 | 86AC3361 | C0805J472K5RACAUTO | C0805J472K5RACAUTO |
| Product Name | Ceramic Capacitors | Cap, Mlcc, Aec-Q200, X7R, 4700Pf, 0805; Ceramic Capacitor Case Kemet | 4700Pf 50.0V Kemet | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Applications | Automotive | Automotive; Automotive, Boardflex Sensitive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |