0.033µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP, 0.033µF, 50V, 10%, X7R, 0805; Capacitance:33000pF;
CAP CER 0.033UF 50V X7R 0805
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0805J333K5RACAUTOTR-ND | 67AC8212 | 86AC3355 | C0805J333K5RACAUTO |
| Product Name | Ceramic Capacitors | Cap, 0.033Μf, 50V, 10%, X7R, 0805; Capacitance Kemet | .033Uf 50.0V Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF |