KEMET Electronics Corporation Ceramic Capacitors C0805J103K5RACAUTO

Description
10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805J103K5RACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805J103K5RACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805J103K5RACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0805J103K5RACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805J103K5RACAUTO
Ceramic Capacitors C0805J103K5RACAUTO
CAP CER 10000PF 50V X7R 0805

CAP CER 10000PF 50V X7R 0805

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, X7R, 0.01Uf, 0805; Ceramic Capacitor Case Kemet - 02AC3535 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X7R, 0.01Uf, 0805; Ceramic Capacitor Case Kemet
02AC3535
Cap, Mlcc, Aec-Q200, X7R, 0.01Uf, 0805; Ceramic Capacitor Case Kemet 02AC3535
CAP, MLCC, AEC-Q200, X7R, 0.01UF, 0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:0.01 F; Voltage Rating:50V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:FO-CAP J Series; Packaging:Cut Tape;RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X7R, 0.01UF, 0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:0.01 F; Voltage Rating:50V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:FO-CAP J Series; Packaging:Cut Tape;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805J103K5RACAUTOTR-ND 399-C0805J103K5RACAUTOCT-ND 399-C0805J103K5RACAUTODKR-ND C0805J103K5RACAUTO 02AC3535
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, X7R, 0.01Uf, 0805; Ceramic Capacitor Case Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M160J452-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - C17CF1R3B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers