KEMET Electronics Corporation Ceramic Capacitors C0805F153K5RACTU

Description
CAP CER 0.015UF 50V X7R 0805
Request a Quote Datasheet
Description
CAP CER 0.015UF 50V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805F153K5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805F153K5RACTUCT-ND
Ceramic Capacitors 399-C0805F153K5RACTUCT-ND
CAP CER 0.015UF 50V X7R 0805

CAP CER 0.015UF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 399-C0805F153K5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805F153K5RACTUTR-ND
Ceramic Capacitors 399-C0805F153K5RACTUTR-ND
0.015µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.015µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805F153K5RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805F153K5RACTUDKR-ND
Ceramic Capacitors 399-C0805F153K5RACTUDKR-ND
CAP CER 0.015UF 50V X7R 0805

CAP CER 0.015UF 50V X7R 0805

Buy Now Datasheet
Cap, 0.015Μf, 50V, 10%, X7R, 0805; Capacitance Kemet - 67AC8187 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Μf, 50V, 10%, X7R, 0805; Capacitance Kemet
67AC8187
Cap, 0.015Μf, 50V, 10%, X7R, 0805; Capacitance Kemet 67AC8187
CAP, 0.015µF, 50V, 10%, X7R, 0805; Capacitance:15000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:F Series FO-CAP; Operating Temperature RoHS Compliant: Yes

CAP, 0.015µF, 50V, 10%, X7R, 0805; Capacitance:15000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:F Series FO-CAP; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
.015Uf 50.0V Kemet - 13M6866 - Newark, An Avnet Company
Chicago, IL, United States
.015Uf 50.0V Kemet
13M6866
.015Uf 50.0V Kemet 13M6866
.015UF 50.0V

.015UF 50.0V

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805F153K5RACTUCT-ND 399-C0805F153K5RACTUDKR-ND 67AC8187 13M6866
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.015Μf, 50V, 10%, X7R, 0805; Capacitance Kemet .015Uf 50.0V Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701030 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers