KEMET Electronics Corporation Ceramic Capacitors C0805C823K8JACTU

Description
CAP CER 0805 82NF 10VDC U2J
Request a Quote Datasheet
Description
CAP CER 0805 82NF 10VDC U2J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C823K8JACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C823K8JACTUTR-ND
Ceramic Capacitors 399-C0805C823K8JACTUTR-ND
CAP CER 0805 82NF 10VDC U2J

CAP CER 0805 82NF 10VDC U2J

Buy Now Datasheet
Cap, 0.082Uf, 10V, Mlcc, 0805; Capacitance Kemet - 32AK6109 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.082Uf, 10V, Mlcc, 0805; Capacitance Kemet
32AK6109
Cap, 0.082Uf, 10V, Mlcc, 0805; Capacitance Kemet 32AK6109
CAP, 0.082UF, 10V, MLCC, 0805; Capacitance:0.082µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:2mm RoHS Compliant: Yes

CAP, 0.082UF, 10V, MLCC, 0805; Capacitance:0.082µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0805C823K8JACTUTR-ND 32AK6109
Product Name Ceramic Capacitors Cap, 0.082Uf, 10V, Mlcc, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M40R104M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details