KEMET Electronics Corporation Ceramic Capacitors C0805C823K4JACAUTO

Description
CAP CER 0805 82NF 16VDC U2J
Request a Quote Datasheet
Description
CAP CER 0805 82NF 16VDC U2J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C823K4JACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0805 82NF 16VDC U2J

CAP CER 0805 82NF 16VDC U2J

Buy Now Datasheet
Cap, 0.082Uf, 16V, Mlcc, 0805; Capacitance Kemet - 32AK6103 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.082Uf, 16V, Mlcc, 0805; Capacitance Kemet
32AK6103
Cap, 0.082Uf, 16V, Mlcc, 0805; Capacitance Kemet 32AK6103
CAP, 0.082UF, 16V, MLCC, 0805; Capacitance:0.082µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:2mm RoHS Compliant: Yes

CAP, 0.082UF, 16V, MLCC, 0805; Capacitance:0.082µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0805C823K4JACAUTOTR-ND 32AK6103
Product Name Ceramic Capacitors Cap, 0.082Uf, 16V, Mlcc, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 156XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details