KEMET Electronics Corporation Ceramic Capacitors C0805C822J4GACTU

Description
CAP CER 8200PF 16V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 8200PF 16V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C822J4GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C822J4GACTUTR-ND
Ceramic Capacitors 399-C0805C822J4GACTUTR-ND
CAP CER 8200PF 16V C0G/NP0 0805

CAP CER 8200PF 16V C0G/NP0 0805

Buy Now Datasheet
8200Pf 16.0V Rohs Compliant Kemet - 86AC3283 - Newark, An Avnet Company
Chicago, IL, United States
8200Pf 16.0V Rohs Compliant Kemet
86AC3283
8200Pf 16.0V Rohs Compliant Kemet 86AC3283
8200PF 16.0V ROHS COMPLIANT: YES

8200PF 16.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0805C822J4GACTUTR-ND 86AC3283
Product Name Ceramic Capacitors 8200Pf 16.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4109-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Film Capacitors - 1725635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details