KEMET Electronics Corporation Ceramic Capacitors C0805C822F1GACAUTO

Description
8200pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
8200pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C822F1GACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
8200pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

8200pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0805C822F1GACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C822F1GACAUTO
Ceramic Capacitors C0805C822F1GACAUTO
CAP CER 8200PF 100V C0G/NP0 0805

CAP CER 8200PF 100V C0G/NP0 0805

Supplier's Site Datasheet
8200Pf 100V Rohs Compliant Kemet - 86AC3270 - Newark, An Avnet Company
Chicago, IL, United States
8200Pf 100V Rohs Compliant Kemet
86AC3270
8200Pf 100V Rohs Compliant Kemet 86AC3270
8200PF 100V ROHS COMPLIANT: YES

8200PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805C822F1GACAUTOTR-ND C0805C822F1GACAUTO 86AC3270
Product Name Ceramic Capacitors Ceramic Capacitors 8200Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C103K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details