KEMET Electronics Corporation Ceramic Capacitors C0805C683M8JACAUTO

Description
CAP CER 0805 68NF 10VDC U2J
Request a Quote Datasheet
Description
CAP CER 0805 68NF 10VDC U2J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C683M8JACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0805 68NF 10VDC U2J

CAP CER 0805 68NF 10VDC U2J

Buy Now Datasheet
Cap, 0.068Uf, 10V, Mlcc, 0805; Capacitance Kemet - 32AK6075 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Uf, 10V, Mlcc, 0805; Capacitance Kemet
32AK6075
Cap, 0.068Uf, 10V, Mlcc, 0805; Capacitance Kemet 32AK6075
CAP, 0.068UF, 10V, MLCC, 0805; Capacitance:0.068µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:2mm RoHS Compliant: Yes

CAP, 0.068UF, 10V, MLCC, 0805; Capacitance:0.068µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0805C683M8JACAUTOTR-ND 32AK6075
Product Name Ceramic Capacitors Cap, 0.068Uf, 10V, Mlcc, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-050525002P20BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/052018 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details