KEMET Electronics Corporation Ceramic Capacitors C0805C683G8JACAUTO7210

Description
CAP CER 0805 68NF 10VDC U2J 2%
Request a Quote Datasheet
Description
CAP CER 0805 68NF 10VDC U2J 2%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C683G8JACAUTO7210TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0805 68NF 10VDC U2J 2%

CAP CER 0805 68NF 10VDC U2J 2%

Buy Now Datasheet
Cap, 0.068Uf, 10V, Mlcc, 0805; Capacitance Kemet - 32AK6052 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Uf, 10V, Mlcc, 0805; Capacitance Kemet
32AK6052
Cap, 0.068Uf, 10V, Mlcc, 0805; Capacitance Kemet 32AK6052
CAP, 0.068UF, 10V, MLCC, 0805; Capacitance:0.068µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:2mm RoHS Compliant: Yes

CAP, 0.068UF, 10V, MLCC, 0805; Capacitance:0.068µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0805C683G8JACAUTO7210TR-ND 32AK6052
Product Name Ceramic Capacitors Cap, 0.068Uf, 10V, Mlcc, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701180 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Polymer - 107UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers