6800pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP CER 0805 6.8NF 50V C0G 1%
CAP CER 0805 6.8NF 50V C0G 1%
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C0805C682F5GEC7210TR-ND | 399-C0805C682F5GEC7210DKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) |
| WVDC | 50 volts | 50 volts |