680pF ±5% 500V Ceramic Capacitor X8G 0805 (2012 Metric)
680pF ±5% 500V Ceramic Capacitor X8G 0805 (2012 Metric)
680pF ±5% 500V Ceramic Capacitor X8G 0805 (2012 Metric)
CAP, 680PF, 500V, MLCC, 0805 ROHS COMPLIANT: YES
CAP, AEC-Q200, 680PF, 500V, 0805; Capacitance:680pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8G; Product Range:X8G 150°C Series; Product Length:2.01mm RoHS Compliant: Yes
CAP, AEC-Q200, 680PF, 500V, 0805; Capacitance:680pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8G; Product Range:X8G 150°C Series; Product Length:2.01mm RoHS Compliant: Yes
CAP CER 680PF 500V X8G 0805
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0805C681JCTACAUTOCT-ND | 399-C0805C681JCTACAUTODKR-ND | 60AJ3589 | 80AJ9619 | C0805C681JCTACAUTO |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 680Pf, 500V, Mlcc, 0805 Rohs Compliant Kemet | Cap, Aec-Q200, 680Pf, 500V, 0805; Capacitance Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | High Voltage Capacitor; Automotive | High Voltage Capacitor; Automotive | Automotive | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |