CAP CER 68PF 16V C0G/NP0 0805
CAP CER 0805
68.0PF 16.0V ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0805C680J4GACTUTR-ND | C0805C680J4GACTU | 32X7877 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 68.0Pf 16.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) |