MLCC Cap 560nF 10V X7R 10% 0805 SMD T/R Product overview: C0805C564K8RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560nF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560nF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C564K8RACTU can be used for catalog matching and distributor lookup.
0.56µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 0.56UF 10V X7R 0805
CAP CER 0.56UF 10V X7R 0805
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-C0805C564K8RACTU | 399-C0805C564K8RACTUTR-ND | 399-C0805C564K8RACTUDKR-ND |
| Product Name | SMD 560nF 10V Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.5600 microF | 0.5600 microF | 0.5600 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |