4.7µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
4.7µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 4.7UF 25V X7R 0805
CAP, AEC-Q200, 4.7UF, 25V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:2.01mm RoHS Compliant: Yes
CAP, AEC-Q200, 4.7UF, 25V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:2.01mm RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0805C475M3RACAUTOTR-ND | 399-C0805C475M3RACAUTODKR-ND | 29AH8980 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 4.7Uf, 25V, Mlcc, 0805; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive; Bypass | Automotive; Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |