KEMET Electronics Corporation Ceramic Capacitors C0805C474M4VACTU

Description
CAP CER 0.47UF 16V Y5V 0805
Request a Quote Datasheet
Description
CAP CER 0.47UF 16V Y5V 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C474M4VACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C474M4VACTUCT-ND
Ceramic Capacitors 399-C0805C474M4VACTUCT-ND
CAP CER 0.47UF 16V Y5V 0805

CAP CER 0.47UF 16V Y5V 0805

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C474M4VACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C474M4VACTUTR-ND
Ceramic Capacitors 399-C0805C474M4VACTUTR-ND
0.47µF ±20% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.47µF ±20% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C474M4VACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C474M4VACTUDKR-ND
Ceramic Capacitors 399-C0805C474M4VACTUDKR-ND
CAP CER 0.47UF 16V Y5V 0805

CAP CER 0.47UF 16V Y5V 0805

Buy Now Datasheet
.470Uf 16.0V Rohs Compliant Kemet - 79H0776 - Newark, An Avnet Company
Chicago, IL, United States
.470Uf 16.0V Rohs Compliant Kemet
79H0776
.470Uf 16.0V Rohs Compliant Kemet 79H0776
.470UF 16.0V ROHS COMPLIANT: YES

.470UF 16.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805C474M4VACTUCT-ND 399-C0805C474M4VACTUDKR-ND 79H0776
Product Name Ceramic Capacitors Ceramic Capacitors .470Uf 16.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500152JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details