KEMET Electronics Corporation Ceramic Capacitors C0805C474K5RALTU

Description
0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C474K5RALTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C474K5RALTUTR-ND
Ceramic Capacitors 399-C0805C474K5RALTUTR-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C474K5RALTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C474K5RALTUDKR-ND
Ceramic Capacitors 399-C0805C474K5RALTUDKR-ND
CAP CER 0.47UF 50V X7R 0805

CAP CER 0.47UF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C474K5RALTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C474K5RALTUCT-ND
Ceramic Capacitors 399-C0805C474K5RALTUCT-ND
CAP CER 0.47UF 50V X7R 0805

CAP CER 0.47UF 50V X7R 0805

Buy Now Datasheet
.470Uf 50.0V Rohs Compliant Kemet - 42M4667 - Newark, An Avnet Company
Chicago, IL, United States
.470Uf 50.0V Rohs Compliant Kemet
42M4667
.470Uf 50.0V Rohs Compliant Kemet 42M4667
.470UF 50.0V ROHS COMPLIANT: NO

.470UF 50.0V ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805C474K5RALTUTR-ND 399-C0805C474K5RALTUDKR-ND 42M4667
Product Name Ceramic Capacitors Ceramic Capacitors .470Uf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1701168 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 225SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers