KEMET Electronics Corporation 470nF 50V Capacitor C0805C474K5RACTU

Description
0805 Ceramic Capacitor, 470nF, 50V, X7R, 10% Product overview: C0805C474K5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C474K5RACTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 Ceramic Capacitor, 470nF, 50V, X7R, 10% Product overview: C0805C474K5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C474K5RACTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470nF 50V Capacitor
60-C0805C474K5RACTU
470nF 50V Capacitor 60-C0805C474K5RACTU
0805 Ceramic Capacitor, 470nF, 50V, X7R, 10% Product overview: C0805C474K5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C474K5RACTU can be used for catalog matching and distributor lookup.

0805 Ceramic Capacitor, 470nF, 50V, X7R, 10% Product overview: C0805C474K5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C474K5RACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8029939P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8029939P
MLCCs - Multilayer Ceramic Capacitors 8029939P
KEMET C0805C474K5RACTU

KEMET C0805C474K5RACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8029939 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8029939
MLCCs - Multilayer Ceramic Capacitors 8029939
KEMET C0805C474K5RACTU

KEMET C0805C474K5RACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1466572 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1466572
MLCCs - Multilayer Ceramic Capacitors 1466572
KEMET C0805C474K5RACTU

KEMET C0805C474K5RACTU

Supplier's Site
Ceramic Capacitors - 399-C0805C474K5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C474K5RACTUTR-ND
Ceramic Capacitors 399-C0805C474K5RACTUTR-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C474K5RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C474K5RACTUDKR-ND
Ceramic Capacitors 399-C0805C474K5RACTUDKR-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C474K5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C474K5RACTUCT-ND
Ceramic Capacitors 399-C0805C474K5RACTUCT-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, 0805; Capacitance Kemet - 93K6002 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, 0805; Capacitance Kemet
93K6002
Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, 0805; Capacitance Kemet 93K6002
CERAMIC CAPACITOR 0.47UF, 50V, X7R, 10%, 0805; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Case Size:0805RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 50V, X7R, 10%, 0805; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Case Size:0805RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kemet - 86K0696 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kemet
86K0696
Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kemet 86K0696
CERAMIC CAPACITOR 0.47UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 0.47 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet - 55T0058 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.47 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet
55T0058
Multilayer Ceramic Capacitor, C Series, 0.47 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet 55T0058
Multilayer Ceramic Capacitor, C Series, 0.47 - F, - 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.47 - F, - 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 0.47 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet - 36X2754 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.47 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet
36X2754
Multilayer Ceramic Capacitor, C Series, 0.47 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet 36X2754
Multilayer Ceramic Capacitor, C Series, 0.47 - F, - 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.47 - F, - 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-C0805C474K5RACTU 8029939P 8029939 399-C0805C474K5RACTUTR-ND 399-C0805C474K5RACTUDKR-ND 93K6002 86K0696 55T0058
Product Name 470nF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, 0805; Capacitance Kemet Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kemet Multilayer Ceramic Capacitor, C Series, 0.47 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C323U050CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details