Ceramic Cap 0.47uF 25V X7R 10% 0805 SMD AEC-Q200 Product overview: C0805C474K3RACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.47uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C474K3RACAUT
0.47µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
0.47µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
0.47µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP, AEC-Q200, 0.47UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES
SMD Multilayer Ceramic Capacitor, AEC-Q200 C Series, 0.47 F, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-C0805C474K3RACAUTO | 399-6974-1-ND | 399-6974-6-ND | 67AH9510 | 47Y9741 |
| Product Name | Automotive SMD 0.47uF 25V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 0.47Uf, 25V, Mlcc, 0805 Rohs Compliant Kemet | Smd Multilayer Ceramic Capacitor, Aec-Q200 C Series, 0.47 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |