KEMET Electronics Corporation MLCCs - Multilayer Ceramic Capacitors C0805C473KARACAUTO

Description
KEMET C0805C473KARACAUTO
Request a Quote Datasheet
Description
KEMET C0805C473KARACAUTO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1757732 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1757732
MLCCs - Multilayer Ceramic Capacitors 1757732
KEMET C0805C473KARACAUTO

KEMET C0805C473KARACAUTO

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1757669 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1757669
MLCCs - Multilayer Ceramic Capacitors 1757669
KEMET C0805C473KARACAUTO

KEMET C0805C473KARACAUTO

Supplier's Site
Ceramic Capacitors - 399-17962-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17962-2-ND
Ceramic Capacitors 399-17962-2-ND
0.047µF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17962-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17962-6-ND
Ceramic Capacitors 399-17962-6-ND
0.047µF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17962-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17962-1-ND
Ceramic Capacitors 399-17962-1-ND
0.047µF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, Mlcc, Aec-Q200, X7R, 0.047Uf, 0805; Capacitance Kemet - 63AC8709 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X7R, 0.047Uf, 0805; Capacitance Kemet
63AC8709
Cap, Mlcc, Aec-Q200, X7R, 0.047Uf, 0805; Capacitance Kemet 63AC8709
CAP, MLCC, AEC-Q200, X7R, 0.047UF, 0805; Capacitance:47000pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; MSL:- RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X7R, 0.047UF, 0805; Capacitance:47000pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, X7R, 0.047Uf, 0805; Capacitance Kemet - 63AC8708 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X7R, 0.047Uf, 0805; Capacitance Kemet
63AC8708
Cap, Mlcc, Aec-Q200, X7R, 0.047Uf, 0805; Capacitance Kemet 63AC8708
CAP, MLCC, AEC-Q200, X7R, 0.047UF, 0805; Capacitance:47000pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; MSL:- RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X7R, 0.047UF, 0805; Capacitance:47000pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1757732 399-17962-2-ND 399-17962-6-ND 63AC8709
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, X7R, 0.047Uf, 0805; Capacitance Kemet
Technology Multilayer
Applications Automotive Automotive; Bypass Automotive; Bypass
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-1971-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details