KEMET Electronics Corporation MLCCs - Multilayer Ceramic Capacitors C0805C473K5RACTU

Description
KEMET C0805C473K5RACTU
Request a Quote Datasheet
Description
KEMET C0805C473K5RACTU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2644393 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2644393
MLCCs - Multilayer Ceramic Capacitors 2644393
KEMET C0805C473K5RACTU

KEMET C0805C473K5RACTU

Supplier's Site
Ceramic Capacitors - 399-C0805C473K5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C473K5RACTUCT-ND
Ceramic Capacitors 399-C0805C473K5RACTUCT-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C473K5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C473K5RACTUTR-ND
Ceramic Capacitors 399-C0805C473K5RACTUTR-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C473K5RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C473K5RACTUDKR-ND
Ceramic Capacitors 399-C0805C473K5RACTUDKR-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0805C473K5RACTU - 959690-C0805C473K5RACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0805C473K5RACTU
959690-C0805C473K5RACTU
Ceramic Capacitors - C0805C473K5RACTU 959690-C0805C473K5RACTU
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959690-C0805C473K5RA CTU Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 50 V Length: 2 mm Voltage: 50 V Mounting: SMD (SMT) Capacitance: 47 nF Tolerance: 10 % Temperature Coefficient: 30 ppm/°C Thickness: 889 µm Dielectric Material: Ceramic Height: 780 µm Material: Ceramic Number of Pins: 2 Width: 1.2446 mm Categories: Ceramic Capacitors Case / Package: 0805 Case / Package: 2012 Alternative Parts (Cross-Reference): MC0805B473K500CT; 08055C473KAT2A; 08055C473K4Z2A; 08055C473KAT4A; CC0805KRX7R9BB473; CC0805KRX7R8BB473; CL21B473KBCNNNCC0805 C473K5RAC 7800; C0805C473K5RAC-TU; C0805C473K5RAC7800; C0805C473K5RACTU.; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Lead Free: Yes Mount: PCB, Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Case Code (Imperial): 0805 Voltage Rating (AC): 50 V Voltage Rating (DC): 50 V REACH SVHC: No SVHC Lead Pitch: 750 µm Dielectric: X7R

Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959690-C0805C473K5RACTU
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 2 mm
Voltage: 50 V
Mounting: SMD (SMT)
Capacitance: 47 nF
Tolerance: 10 %
Temperature Coefficient: 30 ppm/°C
Thickness: 889 µm
Dielectric Material: Ceramic
Height: 780 µm
Material: Ceramic
Number of Pins: 2
Width: 1.2446 mm
Categories: Ceramic Capacitors
Case / Package: 0805
Case / Package: 2012
Alternative Parts (Cross-Reference): MC0805B473K500CT; 08055C473KAT2A; 08055C473K4Z2A; 08055C473KAT4A; CC0805KRX7R9BB473; CC0805KRX7R8BB473; CL21B473KBCNNNCC0805C473K5RAC 7800; C0805C473K5RAC-TU; C0805C473K5RAC7800; C0805C473K5RACTU.;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.25 mm
Lead Free: Yes
Mount: PCB, Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Case Code (Imperial): 0805
Voltage Rating (AC): 50 V
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC
Lead Pitch: 750 µm
Dielectric: X7R

Buy Now
Singapore, Singapore
SMD 47nF 50V Capacitor
60-C0805C473K5RACTU
SMD 47nF 50V Capacitor 60-C0805C473K5RACTU
Capacitor Ceramic 47nF 50V X7R 10% 0805 SMD T/R Product overview: C0805C473K5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C473K5RACTU can be used for catalog matching and distributor lookup.

Capacitor Ceramic 47nF 50V X7R 10% 0805 SMD T/R Product overview: C0805C473K5RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C473K5RACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.047Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kemet - 25C1112 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kemet
25C1112
Ceramic Capacitor 0.047Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kemet 25C1112
CERAMIC CAPACITOR 0.047UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.047Uf 50V, X7R, 10%, 0805; Capacitance Kemet - 64K2939 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 50V, X7R, 10%, 0805; Capacitance Kemet
64K2939
Ceramic Capacitor 0.047Uf 50V, X7R, 10%, 0805; Capacitance Kemet 64K2939
CERAMIC CAPACITOR 0.047UF 50V, X7R, 10%, 0805; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Series Name:CRoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 50V, X7R, 10%, 0805; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Series Name:CRoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 0.047 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet - 36X2751 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.047 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet
36X2751
Multilayer Ceramic Capacitor, C Series, 0.047 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet 36X2751
Multilayer Ceramic Capacitor, C Series, 0.047 - F, - 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.047 - F, - 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 0.047 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet - 53M7274 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.047 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet
53M7274
Multilayer Ceramic Capacitor, C Series, 0.047 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet 53M7274
Multilayer Ceramic Capacitor, C Series, 0.047 - F, - 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.047 - F, - 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2644393 399-C0805C473K5RACTUCT-ND 399-C0805C473K5RACTUDKR-ND 959690-C0805C473K5RACTU 60-C0805C473K5RACTU 25C1112 64K2939 36X2751
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C0805C473K5RACTU SMD 47nF 50V Capacitor Ceramic Capacitor 0.047Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Kemet Ceramic Capacitor 0.047Uf 50V, X7R, 10%, 0805; Capacitance Kemet Multilayer Ceramic Capacitor, C Series, 0.047 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011360 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details