KEMET Electronics Corporation Ceramic Capacitors C0805C473G3GECTU

Description
CAP CER 0805 47NF 25V C0G 2%
Request a Quote Datasheet
Description
CAP CER 0805 47NF 25V C0G 2%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C473G3GECTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C473G3GECTUCT-ND
Ceramic Capacitors 399-C0805C473G3GECTUCT-ND
CAP CER 0805 47NF 25V C0G 2%

CAP CER 0805 47NF 25V C0G 2%

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C473G3GECTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C473G3GECTUDKR-ND
Ceramic Capacitors 399-C0805C473G3GECTUDKR-ND
CAP CER 0805 47NF 25V C0G 2%

CAP CER 0805 47NF 25V C0G 2%

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C473G3GECTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C473G3GECTUTR-ND
Ceramic Capacitors 399-C0805C473G3GECTUTR-ND
0.047µF ±2% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.047µF ±2% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-C0805C473G3GECTUCT-ND 399-C0805C473G3GECTUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 336SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers