KEMET Electronics Corporation Ceramic Capacitors C0805C472KARECAUTO

Description
4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-17891-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17891-6-ND
Ceramic Capacitors 399-17891-6-ND
4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17891-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17891-2-ND
Ceramic Capacitors 399-17891-2-ND
4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17891-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17891-1-ND
Ceramic Capacitors 399-17891-1-ND
4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
4700Pf 250V Rohs Compliant Kemet - 86AC3054 - Newark, An Avnet Company
Chicago, IL, United States
4700Pf 250V Rohs Compliant Kemet
86AC3054
4700Pf 250V Rohs Compliant Kemet 86AC3054
4700PF 250V ROHS COMPLIANT: YES

4700PF 250V ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - C0805C472KARECAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C472KARECAUTO
Ceramic Capacitors C0805C472KARECAUTO
CAP CER 0805 4.7NF 250V X7R

CAP CER 0805 4.7NF 250V X7R

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-17891-6-ND 399-17891-2-ND 86AC3054 C0805C472KARECAUTO
Product Name Ceramic Capacitors Ceramic Capacitors 4700Pf 250V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 107AVD025MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P900HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers