KEMET Electronics Corporation Ceramic Capacitors C0805C471JDRACTU

Description
470pF ±5% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
470pF ±5% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C471JDRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C471JDRACTUDKR-ND
Ceramic Capacitors 399-C0805C471JDRACTUDKR-ND
470pF ±5% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

470pF ±5% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C471JDRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C471JDRACTUCT-ND
Ceramic Capacitors 399-C0805C471JDRACTUCT-ND
470pF ±5% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

470pF ±5% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C471JDRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C471JDRACTUTR-ND
Ceramic Capacitors 399-C0805C471JDRACTUTR-ND
470pF ±5% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

470pF ±5% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Mlcc Capacitor, 470Pf, 1Kv, X7R, 5%, 0805, Full Reel; Capacitance Kemet - 42M4663 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 470Pf, 1Kv, X7R, 5%, 0805, Full Reel; Capacitance Kemet
42M4663
Mlcc Capacitor, 470Pf, 1Kv, X7R, 5%, 0805, Full Reel; Capacitance Kemet 42M4663
MLCC CAPACITOR, 470PF, 1KV, X7R, 5%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):1kV; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

MLCC CAPACITOR, 470PF, 1KV, X7R, 5%, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):1kV; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 470Pf, 1Kv, X7R, 5%, 0805; Capacitance Kemet - 07X0949 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 470Pf, 1Kv, X7R, 5%, 0805; Capacitance Kemet
07X0949
Mlcc Capacitor, 470Pf, 1Kv, X7R, 5%, 0805; Capacitance Kemet 07X0949
MLCC CAPACITOR, 470PF, 1KV, X7R, 5%, 0805; Capacitance:470pF; Voltage(DC):1kV; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Width:1.25mmRoHS Compliant: Yes

MLCC CAPACITOR, 470PF, 1KV, X7R, 5%, 0805; Capacitance:470pF; Voltage(DC):1kV; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site
Cap, 470Pf, 1Kv, Mlcc, 0805 Rohs Compliant Kemet - 67AH9490 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 1Kv, Mlcc, 0805 Rohs Compliant Kemet
67AH9490
Cap, 470Pf, 1Kv, Mlcc, 0805 Rohs Compliant Kemet 67AH9490
CAP, 470PF, 1KV, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 470PF, 1KV, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Cap, 470Pf, 1 Kv, 5%, X7R, 0805; Capacitance Kemet - 05AC8036 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 1 Kv, 5%, X7R, 0805; Capacitance Kemet
05AC8036
Cap, 470Pf, 1 Kv, 5%, X7R, 0805; Capacitance Kemet 05AC8036
CAP, 470PF, 1 KV, 5%, X7R, 0805; Capacitance:470pF; Voltage Rating:1kV; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 470PF, 1 KV, 5%, X7R, 0805; Capacitance:470pF; Voltage Rating:1kV; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805C471JDRACTUDKR-ND 399-C0805C471JDRACTUCT-ND 42M4663 07X0949 67AH9490 05AC8036
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 470Pf, 1Kv, X7R, 5%, 0805, Full Reel; Capacitance Kemet Mlcc Capacitor, 470Pf, 1Kv, X7R, 5%, 0805; Capacitance Kemet Cap, 470Pf, 1Kv, Mlcc, 0805 Rohs Compliant Kemet Cap, 470Pf, 1 Kv, 5%, X7R, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C512T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details